The SN74LVC2G06MDCKREP is a robust, high-performance dual inverter from Texas Instruments, designed with the latest semiconductor technology to ensure reliability and efficiency in a wide range of applications. This particular device is part of the Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for mission-critical applications and is compliant with the demanding requirements of the aerospace and defense industries.
Key Features:
- Logic Type: Dual Inverter with Open-Drain Outputs
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
- Output Drive Capability: Capable of sinking significant current, which is ideal for driving LEDs or other low-power devices.
- Output Voltage: The open-drain configuration allows for higher voltage outputs, limited only by the maximum tolerable voltage of the external components.
- Logic Level Translation: Can be used to translate logic levels, making it a versatile choice for mixed-voltage systems.
- Package: Comes in an ultra-small VSSOP (MDCK) package, which is perfect for space-constrained applications.
- Temperature Range: Specified from -55°C to 125°C, ensuring reliable operation under extreme environmental conditions.
Applications:
The SN74LVC2G06MDCKREP is ideal for use in a variety of high-reliability applications, such as:
- Satellite and space systems
- Military and defense equipment
- Avionics and aerospace electronics
- Medical equipment
- Automotive control systems
Quality and Reliability:
As part of the Texas Instruments' EP portfolio, this device is manufactured to the highest quality standards, with enhanced product change notification (PCN) and extended product life cycle support. It is also characterized and audited for enhanced reliability, making it a trusted choice for systems where failure is not an option.
For detailed specifications, technical documents, and tools support, visit the Texas Instruments official website or contact their customer support for in-depth assistance and application guidance.