EN
  • EN
  • DE

SN74LVC2G06DCKRE4

Part No SN74LVC2G06DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP SC70-6 / Inverter IC 2 Channel Open Drain SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC2G06
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257649-SN74LVC2G06DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G06DCKRE4 CAD Model

Description

Product Overview: SN74LVC2G06DCKRE4

The SN74LVC2G06DCKRE4 is a high-performance, dual inverter from Texas Instruments designed to meet the requirements of modern electronics. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. With a wide operating voltage range of 1.65V to 5.5V, the SN74LVC2G06DCKRE4 is versatile and can be used in a variety of digital applications.

This particular model features two independent inverters with open-drain outputs, making it suitable for creating wired-AND logic functions. The open-drain configuration allows for the outputs to be connected directly to a bus or to other open-drain outputs without the need for external pull-up resistors, simplifying design and saving board space.

The SN74LVC2G06DCKRE4 also boasts a high drive strength, which ensures minimal signal distortion and strong performance even in environments with heavy load conditions. Its low power consumption is an added benefit, particularly important for battery-powered devices where energy efficiency is critical.

Key Features:

  • Operating Voltage Range: 1.65V to 5.5V
  • Logic Family: LVC
  • Dual Inverter with Open-Drain Outputs
  • High Drive Strength
  • Low Power Consumption
  • Input Hysteresis for Noise Filtering
  • Supports 5V Tolerant Inputs
  • SC-70 (SOT-323) Package for Space-Saving Applications
  • Extended Temperature Range: -40°C to 85°C

The SN74LVC2G06DCKRE4 is also characterized by its robust input hysteresis, which provides enhanced noise immunity and ensures stable output states in noisy environments. Additionally, the device supports 5V tolerant inputs, which allows for interface flexibility with higher voltage logic levels without the risk of damage.

Packaged in a compact SC-70 (SOT-323), the SN74LVC2G06DCKRE4 is ideal for space-constrained applications. Whether used in consumer electronics, automotive systems, or industrial controls, this Texas Instruments product offers a reliable solution for designers seeking to implement efficient logic functions with minimal power draw and maximum design flexibility.

With its combination of performance, power efficiency, and compact size, the SN74LVC2G06DCKRE4 is a valuable component for any project requiring reliable digital logic operations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1393 $50.1480
770+ $0.1305 $100.4850
1,190+ $0.1261 $150.0590
1,710+ $0.1173 $200.5830
2,215+ $0.1129 $250.0735
2,765+ $0.1085 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,100 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess