EN
  • EN
  • DE

SN74LVC2G02YEPR

Part No SN74LVC2G02YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP 8DSBGA / NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 296-18798-2R,TEXTISSN74LVC2G02YEPR,-SN74LVC2G02YEPRR,2156-SN74LVC2G02YEPR-TITR,296-18798-1R,-296-18798-1,-296-18798-1R,296-18798-2,296-18798-1,-296-18798-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257668-SN74LVC2G02YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G02YEPR CAD Model

Description

The SN74LVC2G02YEPR from Texas Instruments is a high-performance, dual 2-input NOR gate integrated circuit that is part of the LVC family, designed to operate from 1.65 V to 5.5 V. This makes the device suitable for interfacing with both 3.3 V and 5 V systems. The small footprint of the device is ideal for space-constrained applications, while its low power consumption makes it an excellent choice for battery-operated devices.

Key Features:

  • Logic Type: 2-input NOR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Logic Case Style: DSBGA
  • No. of Pins: 8
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Output Current: ±32 mA
  • Propagation Delay: The device boasts a low propagation delay, which is essential for high-speed applications.

Applications:

The SN74LVC2G02YEPR is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones
  • Personal computers
  • Networking equipment
  • Portable gaming devices
  • Medical electronics
  • Industrial control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC2G02YEPR is no exception. The device is subjected to rigorous testing and validation to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Environmental Compliance:

The SN74LVC2G02YEPR is compliant with RoHS (Restriction of Hazardous Substances) directives, which means that it is manufactured with a focus on environmental safety and sustainability.

For technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess