Product Overview: SN74LVC244APWR from Texas Instruments
The SN74LVC244APWR is a high-performance, advanced integrated circuit (IC) product from the globally renowned electronics manufacturer, Texas Instruments. This product is a part of the 74LVC series, which is well-known for its superior quality and performance.
As an Octal Buffer and Line Driver, the SN74LVC244APWR is specifically designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This IC has 8 non-inverting buffers with 3-state outputs, making it an ideal component for a variety of digital applications.
Key Features
- Operates from 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 4.4 ns at 3.3 V
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Available in TSSOP Package
The SN74LVC244APWR is designed to be used with a power supply range of 1.65V to 3.6V, making it compatible with a wide range of digital systems. Furthermore, it can accept input voltages up to 5.5V, providing greater flexibility in system design. The maximum propagation delay is 4.4 ns at 3.3V, ensuring fast and efficient performance.
This product also features a ±24-mA output drive at 3.3V, offering robust drive capabilities. The Ioff feature supports live insertion, partial power down mode, and back-drive protection, enhancing the durability and longevity of the product.
The SN74LVC244APWR comes in a TSSOP (Thin Shrink Small Outline Package) package, which is known for its compact size and high reliability. This makes it a space-efficient solution for your digital system designs.
In summary, the SN74LVC244APWR from Texas Instruments is a high-quality, high-performance integrated circuit that offers a range of features designed to enhance the efficiency and reliability of digital systems.