EN
  • EN
  • DE
  • IT

SN74LVC240ADGVR

Part No SN74LVC240ADGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TFSOP
Supplier Device Package 20-TVSOP
Family Part Number 74LVC240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255598-SN74LVC240ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC240ADGVR CAD Model

Description

Product Overview: SN74LVC240ADGVR by Texas Instruments

The SN74LVC240ADGVR from Texas Instruments is an advanced integrated circuit that forms part of the extensive LVC (Low-Voltage CMOS) family. This device is an octal buffer and line driver designed to ensure that your digital systems operate with efficiency and reliability. The SN74LVC240ADGVR features eight inverting buffers with three-state outputs, providing you with the flexibility to use it in a wide range of applications, from bus transceivers to memory address drivers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2.7V to 3.6V, suitable for low-voltage operations and compatible with 3.3V logic levels.
  • Output Current: Capable of sourcing up to 24mA or sinking up to 24mA, making it robust for driving heavy loads.
  • Logic Level Compatibility: 5V tolerant inputs allow interfacing with mixed-voltage logic without risking damage.
  • Package: Supplied in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.
  • Temperature Range: Operational over the industrial temperature range of -40°C to 85°C.

Applications

The SN74LVC240ADGVR is versatile and can be used in a myriad of electronic systems, including:

  • Data communication infrastructure
  • Computing peripherals
  • Microprocessor or microcontroller-based systems
  • Memory address driving
  • Buffering data lines in multi-master systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC240ADGVR is no exception. Each device is meticulously crafted to meet high standards, ensuring that your project benefits from the reliability and performance TI is known for. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Overall, the SN74LVC240ADGVR is a testament to Texas Instruments' dedication to providing advanced, high-quality components for the electronics industry. Its integration into your design will ensure a robust and efficient operation, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess