SN74LVC240ADBRG4 - Texas Instruments Octal Buffer/Line Driver
The SN74LVC240ADBRG4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 24 mA at voltages from 2.7 V to 3.6 V. Manufactured by Texas Instruments, this integrated circuit is part of their 74LVC family, known for its low-voltage operation and high-speed interface technology.
Encased in a SSOP (Shrink Small Outline Package) with 20 pins, the SN74LVC240ADBRG4 offers a compact solution for applications requiring high-speed data transfer and buffering, while also maintaining a low power consumption profile. Its design is optimized for 3.3 V systems but is also 5 V tolerant on input, ensuring compatibility with legacy systems and providing a versatile solution for mixed-voltage environments.
Key features of the SN74LVC240ADBRG4 include:
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2.7 V to 3.6 V
- Drive Current: ±24 mA Output Drive at 3.3 V
- Input Compatibility: 5 V Tolerant
- Package: 20-Pin SSOP (DBR)
The device features eight inverted buffers with three-state outputs, which can be used as line drivers for data bus applications. Its three-state outputs ensure that multiple outputs can be connected together for bus-organized systems without the risk of damaging the device or the bus structure.
Thanks to its low on-state resistance, the SN74LVC240ADBRG4 can transmit signals with minimal signal distortion, making it an excellent choice for interfacing with high-speed microprocessors or memory units. The device also incorporates bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies circuit design.
Overall, the SN74LVC240ADBRG4 is a reliable and efficient solution for system designers looking to improve signal integrity and performance in digital systems. Whether used in telecommunications, computing, or consumer electronics, this Texas Instruments product provides the high-quality and dependable operation expected from a leading semiconductor manufacturer.