EN
  • EN
  • DE

SN74LVC1GU04DPWR

Part No SN74LVC1GU04DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5X2SON / Inverter IC 1 Channel 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.1V ~ 0.55V
Logic Level - High 0.1V ~ 3.8V
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.8x0.8)
Package / Case 5-XFDFN Exposed Pad
Base Product Number 74LVC1GU04
Other Names SN74LVC1GU04DPWR,296-47594-6,296-47594-2,296-47594-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257716-SN74LVC1GU04DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GU04DPWR CAD Model

Description

The SN74LVC1GU04DPWR device from Texas Instruments is a single inverter gate integrated circuit that operates on a very low voltage and current. It is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. This particular chip is designed to ensure minimal power consumption while providing high-speed performance, making it an excellent choice for battery-powered and energy-efficient applications.

Key Features:

  • Operating Voltage: The SN74LVC1GU04DPWR operates at a voltage range of 1.65 to 5.5 V, which allows for use in a variety of systems that run on different voltage levels, including 1.8V, 2.5V, 3.3V, and 5V logic circuits.
  • High-Speed: Despite its low-power consumption, this device does not compromise on speed. It can support frequencies up to 24 MHz (at 3.3V), which is suitable for high-speed signal processing applications.
  • Input and Output Compatibility: The inputs can tolerate voltages up to 5.5V, even when the device is off, which prevents damage from input over-voltage. The outputs are compatible with LVTTL and LVCMOS technologies.
  • Power-Down Protection: All inputs and outputs are equipped with power-down protection, which ensures that the device is protected when it is in a non-powered state.
  • Drive Capability: The outputs can drive up to ±24 mA at 3.3 V, allowing the device to control LEDs or other low-power peripherals directly.
  • Packaging: The SN74LVC1GU04DPWR comes in a TSSOP (Thin-Shrink Small Outline Package) with 6 pins, which is suitable for space-constrained applications.

Applications:

The versatility of the SN74LVC1GU04DPWR makes it ideal for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Gaming Devices
  • Notebooks and Personal Computers
  • Data Communication Systems
  • Signal Conditioning
  • Logic Level Translation

With its robust design and comprehensive features, the SN74LVC1GU04DPWR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-performance inverter gate into their electronic systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1761 $50.1885
695+ $0.1445 $100.4275
1,075+ $0.1400 $150.5000
1,480+ $0.1355 $200.5400
1,910+ $0.1310 $250.2100
2,560+ $0.1174 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess