EN
  • EN
  • DE

SN74LVC1G86YZAR

Part No SN74LVC1G86YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 5DSBGA / XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names 296-14032-2,296-14032-2R,296-14032-1,2156-SN74LVC1G86YZAR,296-14032-1R,-296-14032-1,-SN74LVC1G86YZARR,-296-14032-1,2156-SN74LVC1G86YZAR-TITR,TEXTISSN74LVC1G86YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257583-SN74LVC1G86YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86YZAR CAD Model

Description

SN74LVC1G86YZAR - Texas Instruments

The SN74LVC1G86YZAR is a high-performance, single 2-input exclusive OR (XOR) gate integrated circuit (IC) from Texas Instruments, renowned for its reliability and advanced engineering. This IC is part of the SN74LVC family, which is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including interfacing with both 3.3 V and 5 V systems. This versatility ensures that the SN74LVC1G86YZAR can be integrated into various digital systems without compatibility concerns.

Constructed with advanced silicon-gate CMOS technology, it offers the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This balance of speed and energy efficiency makes it an ideal choice for power-sensitive applications. The SN74LVC1G86YZAR features inputs that can withstand voltages up to 5.5 V, regardless of the operating voltage, protecting the device from potential damage caused by high voltage levels.

Furthermore, this component ensures minimal propagation delay times, typically only 3.4 ns when operating at 3.3 V, providing swift and accurate logical operations which are crucial in high-speed digital circuits. The SN74LVC1G86YZAR also boasts a significant drive capability with 24-mA outputs, which allows for direct driving of a wide range of output loads while maintaining signal integrity.

The packaging of the SN74LVC1G86YZAR is another highlight, as it comes in a compact DSBGA package with a body size of 1.40 mm × 1.00 mm (YZ package). This space-saving design is beneficial for modern electronics where board space is at a premium. The small form factor, however, does not compromise the device's performance or durability.

With its wide operating voltage range, low power consumption, high-speed performance, and robust drive capability, the SN74LVC1G86YZAR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient XOR gate solution for their digital applications. Whether it's used in consumer electronics, mobile devices, or industrial control systems, this component delivers consistent performance in a compact footprint.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess