EN
  • EN
  • DE

SN74LVC1G86YEAR

Part No SN74LVC1G86YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT EXCLUSIVE-OR GATE | IC GATE XOR 1CH 2-INP 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 5-DSBGA, 5-WCSP (1.4x0.9)
Manufacturer Package 5-XFBGA, DSBGA
Family Part Number 74LVC1G86
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255578-SN74LVC1G86YEAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86YEAR CAD Model

Description

The SN74LVC1G86YEAR is a high-performance, single 2-input exclusive-OR gate integrated circuit from Texas Instruments. This tiny but mighty device is part of TI's advanced SN74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G86YEAR is designed for optimal performance in a wide array of electronic applications, making it a versatile component for designers and engineers.

Key Features

  • Operating Voltage: The device supports a wide range of supply voltages from 1.65V to 5.5V, allowing for flexible integration into various system voltage levels.
  • Logic Level Compatibility: It features inputs that are compatible with voltage levels ranging from 5V down to as low as 1.8V, even when operating at a VCC of 3.3V, thus enabling interfacing with multiple logic families.
  • High Drive: The SN74LVC1G86YEAR is capable of driving outputs at currents of ±24mA at 3.3V, which is suitable for driving heavier loads than standard logic gates.
  • Low Power Consumption: This component is designed for low power consumption, with a typical ICC of only 10 µA (max), making it ideal for power-sensitive applications.
  • Speed: It offers fast propagation delays, typically 3.4 ns at 3.3 V, which allows for high-speed operation in critical signal processing applications.

Applications

The SN74LVC1G86YEAR is used in a vast array of electronic systems, including but not limited to:

  • Telecommunications
  • Portable and battery-powered electronics
  • Computing systems
  • Data processing
  • Consumer electronics
  • Industrial controls

Package and Quality

The device is available in a compact 6-pin DCK package, which is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each SN74LVC1G86YEAR meets rigorous standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess