EN
  • EN
  • DE

SN74LVC1G80DCK

Part No SN74LVC1G80DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255573-SN74LVC1G80DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G80DCK CAD Model

Description

The SN74LVC1G80DCK is a high-performance, single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This compact and efficient integrated circuit is part of the SN74LVC series, which is renowned for its low-voltage operation and low power consumption. The device is housed in a small SC70 package, making it suitable for space-constrained applications.

Key Features

  • Operational Voltage: The SN74LVC1G80DCK operates at a wide range of supply voltages from 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for interfacing with both 3.3 V and 5 V systems.
  • High-Speed Performance: With a typical tpd of 3.4 ns at 3.3 V, it provides high-speed operation, which is essential for fast data processing and communication systems.
  • Low Power Consumption: The device features a low ICC of 10 μA (max) at 25°C, which is ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: The SN74LVC1G80DCK can drive up to 24 mA at the output, ensuring strong signal transmission and driving capability.
  • SC70 Packaging: The small 6-pin SC70 package allows for efficient use of board space, which is crucial for modern, compact electronic devices.

Applications

The versatility of the SN74LVC1G80DCK makes it an excellent choice for a wide range of applications, including:

  • Storage Registers
  • Data Storage
  • Communication Systems
  • Portable Electronics
  • Microprocessor or Microcontroller Interface

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G80DCK is no exception, undergoing rigorous testing and quality assurance processes to ensure reliability and performance in the field. Its design is optimized for reduced power consumption without sacrificing speed, reflecting TI's expertise in creating efficient, high-performance integrated circuits.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0496 $50.0960
2,155+ $0.0465 $100.2075
3,345+ $0.0449 $150.1905
4,785+ $0.0418 $200.0130
6,220+ $0.0402 $250.0440
7,755+ $0.0387 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,130 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess