EN
  • EN
  • DE

SN74LVC1G66QDCKRKN

Part No SN74LVC1G66QDCKRKN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095171-SN74LVC1G66QDCKRKN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66QDCKRKN CAD Model

Description

Product Overview: SN74LVC1G66QDCKRKN

The SN74LVC1G66QDCKRKN is a high-performance, single-pole, single-throw analog switch from Texas Instruments, designed to deliver both high-speed and low-voltage operation in a compact form factor. This versatile component is part of the 74LVC family, well-known for its robust performance in a wide range of applications, including signal gating, chopper operations, and modulation tasks.

Key Features

  • Low Voltage Operation: The SN74LVC1G66QDCKRKN operates at a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: With a typical switch-on time of 0.25 ns and switch-off time of 0.15 ns, this analog switch ensures rapid signal switching, which is critical for high-speed data transmission and processing applications.
  • Low Power Consumption: Its low power consumption is a hallmark feature, ensuring energy efficiency in battery-powered devices.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which offers design flexibility for various circuit configurations.
  • Low On-State Resistance: The on-state resistance is typically around 5 ohms, providing a low-resistance path during the 'on' state, minimizing signal attenuation.
  • Control Input Voltage Levels: It accepts control input voltage levels that are compatible with a wide range of logic families, enhancing its adaptability in mixed-voltage systems.

Applications

The SN74LVC1G66QDCKRKN is suited for a variety of applications, such as:

  • Multiplexing and demultiplexing applications
  • Analog and digital signal switching
  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable and battery-powered devices

Package and Quality Assurance

Encased in a small 6-pin SC70 package, the SN74LVC1G66QDCKRKN is designed for space-constrained applications, offering a high degree of functionality in a minimal footprint. Texas Instruments ensures that this product meets rigorous quality standards, offering reliability and performance consistency, which is crucial for industrial and commercial-grade electronics.

With its combination of low-voltage operation, high-speed switching, and low power consumption, the SN74LVC1G66QDCKRKN from Texas Instruments stands out as a versatile choice for designers looking to optimize their circuit designs without compromising on performance or power efficiency.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess