EN
  • EN
  • DE

SN74LVC1G34DBVTG4

Part No SN74LVC1G34DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1100452-SN74LVC1G34DBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DBVTG4 CAD Model

Description

The SN74LVC1G34DBVTG4 is a single buffer gate designed by Texas Instruments to offer high-level performance in digital circuits. This device operates from a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. The SN74LVC1G34DBVTG4 is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Despite its small size, it provides a robust buffering solution with high drive strength, capable of driving capacitive loads while maintaining signal integrity. The SN74LVC1G34DBVTG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments and applications.

With its low power consumption and high-speed operation, the SN74LVC1G34DBVTG4 is well-suited for a variety of digital applications, including mobile phones, PDAs, and other portable electronic devices where power efficiency is critical. Additionally, its low operational voltage and high output drive make it an excellent choice for use in level translation applications, where signals need to be shifted between different voltage domains without compromising performance.

The input and output of the SN74LVC1G34DBVTG4 are designed to tolerate voltages up to 5.5 V, regardless of the supply voltage, providing additional flexibility and protection for connected components. This feature is particularly useful for preventing damage during power-up or power-down sequences when different parts of a system may reach stable voltages at different times.

In summary, the SN74LVC1G34DBVTG4 from Texas Instruments is a versatile, high-performance single buffer gate that offers low-voltage operation, high drive strength, and compatibility with mixed-voltage systems, all within a tiny, power-efficient package. Whether it's for portable devices or level translation in mixed-signal environments, this device is engineered to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,060+ $0.0486 $100.1160
3,200+ $0.0469 $150.0800
4,580+ $0.0437 $200.1460
5,955+ $0.0420 $250.1100
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,480 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess