The SN74LVC1G332YZPR is a high-quality, single 2-input positive-OR gate device produced by the industry-leading manufacturer, Texas Instruments. This product is designed to operate from 1.65 V to 5.5 V, making it suitable for a variety of applications.
This device performs the Boolean function Y = A + B or Y = A.B in positive logic, offering flexibility to the user. The device functions are designed to be compatible with LVC logic, ensuring compatibility with a wide range of devices and systems.
One of the key features of the SN74LVC1G332YZPR is its low power consumption. The device has a maximum ICC of 10 μA, even at 5.5 V, making it an energy-efficient choice for your projects. It also has a wide operating temperature range of -40°C to 85°C, making it suitable for use in various environmental conditions.
Key Features
- Operates from 1.65 V to 5.5 V
- Maximum ICC of 10 μA at 5.5 V
- Performs the Boolean function Y = A + B or Y = A.B in positive logic
- Compatible with LVC logic
- Wide operating temperature range of -40°C to 85°C
The SN74LVC1G332YZPR is available in a variety of packages, including the DSBGA package (YZP) which has a size of 1.41 mm × 0.91 mm. This compact size allows for easy integration into your projects without taking up much space.
With its high performance, energy efficiency, and versatility, the SN74LVC1G332YZPR from Texas Instruments is an excellent choice for your electronic needs. Whether you're working on a small project or a large-scale system, this device can provide the reliability and functionality you need.