Product Description: SN74LVC1G32DBVT from Texas Instruments
The SN74LVC1G32DBVT is a high-performance, advanced chip by Texas Instruments. It is a single 2-input positive-OR gate designed for 1.65-V to 5.5-V VCC operation. This device performs the Boolean function Y = A + B or Y = A • B in positive logic.
The SN74LVC1G32DBVT is characterized for operation from -40°C to 85°C. The device is suitable for a wide range of applications including mobile handsets, consumer electronics, and personal computers. It also has a wide range of features that make it a reliable and efficient choice.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 4.5 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Applications
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players
- Home Theaters
- Desktop and Notebook PCs, and E-Book Readers
The SN74LVC1G32DBVT is available in a variety of packages and is specified over the -40°C to +85°C temperature range. Its high drive capability and wide voltage range make it an ideal choice for a wide variety of applications. The device is designed with a high level of ESD protection and is specified for direct translation applications from booted and non-booted systems.
This device from Texas Instruments is a testament to the company's commitment to delivering high-quality, reliable, and efficient solutions that meet the needs of a wide range of applications.