EN
  • EN
  • DE

SN74LVC1G3157DBVR

Part No SN74LVC1G3157DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT 6-Pin SOT-23 T/R / IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 340MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.2pF
Max Leakage Current (IS off) 1μA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 007211-SN74LVC1G3157DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Audio, Signal Processing
Family Name SN74LVC1G3157
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3157DBVR CAD Model

Description

Product Description: SN74LVC1G3157DBVR from Texas Instruments

The SN74LVC1G3157DBVR is a high-quality, single-pole double-throw (SPDT) analog switch from Texas Instruments, a world leader in semiconductor solutions. This device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications.

The device offers a low ON-state resistance and an excellent ON-state resistance match. The break-before-make feature prevents signal distortion during the transferring of a signal from one channel to another. Further, the device has an excellent high bandwidth of 360 MHz which makes it ideal for data-routing applications.

It comes in the small-outline DBV package (SOT-23), which is RoHS compliant and free from lead, bromine and antimony, adhering to the highest environmental standards. The device also supports digital diagnostics and has an extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.

Key features of the SN74LVC1G3157DBVR include:

  • Single Supply Range of 1.65 V to 5.5 V
  • Specified Break-Before-Make Switching
  • Low Power Consumption, ICC of 10 μA Maximum
  • ±24-mA Output Drive at 3.3 V
  • High On-Off Output Voltage Ratio
  • High Degree of Temperature Stability
  • Low Crosstalk between Switches
  • ESD Protection Exceeds JESD 22

This device is ideal for 2:1 analog and digital multiplexing/demultiplexing, signal gating, and various communications applications. It is also suitable for low-distortion audio signal routing, video signal routing, and high-frequency applications.

In summary, the SN74LVC1G3157DBVR from Texas Instruments is a versatile, high-performance analog switch that delivers superior performance in a wide range of applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess