The MSC1213Y3PAGR is a state-of-the-art precision analog-to-digital converter (ADC) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to offer exceptional accuracy and stability for applications that require high-resolution data conversion from analog to digital form.
Key Features
- Precision ADC: The MSC1213Y3PAGR boasts a 24-bit delta-sigma ADC with a built-in programmable gain amplifier (PGA), offering excellent noise performance and a wide dynamic range suitable for high-precision measurements.
- Integrated Memory: It comes with 4kB of onboard memory, which includes 2kB of Flash and 2kB of SRAM, allowing for efficient data storage and management directly on the chip.
- Microcontroller Functionality: This device integrates a complete 8051 microcontroller unit (MCU), providing a versatile platform for embedded systems that can handle complex tasks and data processing without the need for additional components.
- On-Chip Oscillator: An integrated oscillator eliminates the need for external clock sources, simplifying the design and reducing the overall component count.
- Multiple Communication Interfaces: The MSC1213Y3PAGR supports SPI, I2C, and UART serial interfaces, offering flexibility in communication with other devices in the system.
Applications
This product is ideal for a range of applications, including:
- Industrial process control
- Temperature measurement and control systems
- Medical instrumentation
- Scientific analysis equipment
- Portable instrumentation
Technical Specifications
Some of the key technical specifications of the MSC1213Y3PAGR include:
- Resolution: 24-bits
- Sample Rate: Up to 80 SPS
- Analog Voltage Supply: 2.7V to 5.25V
- Digital Voltage Supply: 2.7V to 5.25V
- Operating Temperature Range: -40°C to +85°C
- Package: 64-TQFP (10x10)
With its robust feature set and integrated design, the MSC1213Y3PAGR from Texas Instruments is an excellent choice for engineers and designers looking to implement precise data acquisition systems with minimal external components.