EN
  • EN
  • DE

SN74LVC1G19DRYR

Part No SN74LVC1G19DRYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1-OF-2 DECODER/MUX 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1100425-SN74LVC1G19DRYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DRYR CAD Model

Description

Overview of SN74LVC1G19DRYR

The SN74LVC1G19DRYR is a versatile and efficient single 1-of-2 decoder/demultiplexer component from Texas Instruments, designed to operate within a wide voltage range of 1.65V to 5.5V. This integrated circuit is part of the LVC family, which is known for low-voltage CMOS logic, offering robust performance with the added advantage of being compatible with mixed-voltage systems.

Key Features

  • Flexible Voltage Range: The SN74LVC1G19DRYR functions optimally across a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level-shifting components.
  • High-Speed Operation: This device is capable of high-speed operation, which is a hallmark of the LVC family, ensuring rapid data processing and efficient performance in time-critical applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical in battery-operated and power-sensitive designs, helping to extend the operational life of the product it's used in.
  • Compatibility: The IC's input logic levels are compatible with standard CMOS outputs and include over-voltage tolerance that allows the device to handle input signals that may exceed the power supply level.

Applications

The SN74LVC1G19DRYR is ideal for a variety of applications that require decoding or demultiplexing functions. It is commonly used in:

  • Data multiplexing
  • Signal gating
  • Address decoding
  • Hardware logic control systems
  • Consumer electronics

Package and Quality

Encased in a compact 6-pin SON package, the SN74LVC1G19DRYR is designed for space-constrained applications. The device also supports the use of automated placement equipment, which facilitates efficient assembly processes. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

With its combination of features, the SN74LVC1G19DRYR from Texas Instruments is an excellent choice for designers looking for a high-performance, low-voltage decoder/demultiplexer for their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2347 $50.4605
520+ $0.1926 $100.1520
805+ $0.1866 $150.2130
1,110+ $0.1806 $200.4660
1,435+ $0.1746 $250.5510
1,920+ $0.1565 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess