EN
  • EN
  • DE

SN74LVC1G18DBVR

Part No SN74LVC1G18DBVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1OF2 NON-INV DEMUX SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1100419-SN74LVC1G18DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DBVR CAD Model

Description

The SN74LVC1G18DBVR is a high-performance, single 2-to-1 multiplexer from Texas Instruments, designed for use in applications requiring a compact, low-power component for data selection. This advanced multiplexer is part of the LVC family, which stands for Low-Voltage CMOS. It is optimized to operate at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, compatible with a variety of logic levels.
  • High-Speed Operation: Propagation delay (tpd) is typically 4.1 ns at 3.3 V, facilitating fast data processing and switching.
  • Low Power Consumption: ICC is low, even at high frequencies, making it ideal for power-sensitive applications.
  • ESD Protection: Provides excellent protection against electrostatic discharge, with HBM ESD protection exceeding JESD 22.
  • DBV Package: Comes in a small SOT-23-6 package, perfect for space-constrained applications.
  • Multiple Logic Functions: Can be configured as a universal logic gate, demonstrating its versatility.

Applications

The SN74LVC1G18DBVR is ideal for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Electronics
  • Data Communication Systems
  • Signal Routing
  • Function Generation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G18DBVR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability for critical applications.

Environmental Information

The SN74LVC1G18DBVR is RoHS compliant and is manufactured with a "green" molding compound, which is free from halogenated flame retardants and antimony trioxide, making it environmentally friendly.

Ordering and Packaging

This product is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1195 $50.1900
895+ $0.1120 $100.2400
1,390+ $0.1082 $150.3980
1,990+ $0.1006 $200.1940
2,580+ $0.0969 $250.0020
3,225+ $0.0931 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,970 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess