EN
  • EN
  • DE

SN74LVC1G17DCKT

Part No SN74LVC1G17DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1100410-SN74LVC1G17DCKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Audio, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Imaging, Video & Vision, Wireless, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17DCKT CAD Model

Description

SN74LVC1G17DCKT: Single Schmitt-Trigger Buffer from Texas Instruments

The SN74LVC1G17DCKT is a high-performance, single-line Schmitt-trigger buffer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with a wide range of supply voltages. The SN74LVC1G17DCKT is optimized for use in systems that require clean and stable signal conditioning, making it an ideal choice for a variety of digital applications.

Key Features:

  • Operational Voltage Range: The SN74LVC1G17DCKT operates over a broad voltage range of 1.65 V to 5.5 V, allowing for flexible integration into mixed-voltage systems.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, this device provides a hysteresis feature that enhances noise immunity and allows for slow input transition rates, resulting in cleaner and more stable outputs.
  • High Drive Capability: It can drive up to 24 mA at the output, ensuring strong signal transmission and improved driving power for connected loads.
  • Low Power Consumption: The SN74LVC1G17DCKT is designed for low dynamic power consumption, making it suitable for power-sensitive applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which safeguards the chip against static damage during handling and operation.

Applications:

The versatility of the SN74LVC1G17DCKT enables its use across various digital applications. It is commonly used in:

  • Signal conditioning and buffering
  • Line drivers for enhanced signal integrity
  • Glitch-free power-up/power-down circuits
  • Interface translation in multi-voltage systems
  • Portable and battery-powered electronics

Packaging and Quality:

The SN74LVC1G17DCKT comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception. It is rigorously tested to ensure reliable performance in the field and is compliant with industry-standard certifications.

Whether you're designing consumer electronics, industrial control systems, or communication infrastructure, the SN74LVC1G17DCKT from Texas Instruments offers the performance and reliability needed to ensure your designs are robust and effective.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,385+ $0.0420 $100.1700
3,695+ $0.0406 $150.0170
5,295+ $0.0378 $200.1510
6,890+ $0.0363 $250.1070
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 927,620 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess