EN
  • EN
  • DE
  • IT

SN74LVC1G139DCUT

Part No SN74LVC1G139DCUT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 2-TO-4 LINE US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100391-SN74LVC1G139DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G139DCUT CAD Model

Description

Product Overview: SN74LVC1G139DCUT

The SN74LVC1G139DCUT is a high-performance, 2-to-4 line decoder/demultiplexer integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This versatile IC is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: 2-to-4 Line Decoder/Demultiplexer
  • Supply Voltage Range: 1.65 to 5.5 V, accommodating a broad spectrum of applications and ensuring compatibility with both 3.3V and 5V systems.
  • High-Speed Performance: Capable of operating at frequencies up to 170 MHz (typical) at 5V, it is suitable for high-speed signal processing tasks.
  • Low Power Consumption: The device features a low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Output Drive Capability: It can drive up to 24mA at the output, allowing it to directly drive LEDs and other low-power devices.
  • Package: The device comes in an ultra-small 8-pin XSON package, ideal for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability in various environments.

Applications

The SN74LVC1G139DCUT is suitable for a variety of digital applications, including:

  • Memory decoding or data routing in microcontroller-based systems
  • Address decoding in memory banks for expansion of data bus width
  • Function selection in multiplexed applications
  • Hardware programming for system configurations

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G139DCUT is manufactured with the highest standards, ensuring consistent performance and longevity for your critical applications. With Texas Instruments' extensive support and resources, you can integrate this IC into your design with confidence.

In summary, the SN74LVC1G139DCUT from Texas Instruments is a compact, high-speed, and low-power 2-to-4 line decoder/demultiplexer that is ideal for a wide range of digital applications where space and power are at a premium. Its versatility and robust performance make it an essential component in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8083 $52.5395
155+ $0.6632 $102.7960
235+ $0.6425 $150.9875
325+ $0.6217 $202.0525
420+ $0.6010 $252.4200
560+ $0.5389 $301.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess