The SN74LVC1G126DCKR-P is a high-performance, single-line driver from Texas Instruments designed for use in a wide array of electronic applications where a single buffer gate with a three-state output is required. This integrated circuit is part of the advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Operational Range: The device supports a wide supply voltage range from 1.65V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
- High Drive: It has the capability to drive up to 24mA at the output, providing a strong signal that can drive multiple inputs in parallel.
- Low Power Consumption: The SN74LVC1G126DCKR-P is designed for low power consumption, which is crucial for battery-operated and power-sensitive applications.
- 3-State Output: The output can be placed in a high-impedance state, allowing for bus and signal line sharing without the risk of contention or data collision.
- Compatibility: Inputs are compatible with 5V systems, which allows for easy integration into mixed-voltage environments without the need for level shifters.
- Propagation Delay: The device features a fast propagation delay, ensuring quick response times for critical applications.
Applications
The SN74LVC1G126DCKR-P is suitable for a variety of applications, including:
- Buffering and driving of bus lines
- Signal gating
- Memory address drivers
- Switching of data signals in communication systems
- Level translation for mixed-voltage systems
Package and Quality
This device is offered in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Furthermore, the SN74LVC1G126DCKR-P is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this buffer gate meets stringent industry standards for performance and reliability.