EN
  • EN
  • DE

SN74LVC1G125DCKRG4

Part No SN74LVC1G125DCKRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095163-SN74LVC1G125DCKRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125DCKRG4 CAD Model

Description

Overview of SN74LVC1G125DCKRG4

The SN74LVC1G125DCKRG4 is a single-line driver from Texas Instruments, designed to deliver high-performance, low-voltage operation suitable for a wide range of applications. This device is part of the 74LVC family, which is known for its low-voltage CMOS logic integrated circuits. The SN74LVC1G125DCKRG4 is particularly useful in interfacing with 5V systems, as it can translate signals down to the 3.3V or 2.5V levels used by modern low-power devices.

Key Features

  • Logic Type: Bus Buffer Gate with 3-State Output
  • Output Capability: Can drive up to 24mA, providing good signal strength for connected devices.
  • Supply Voltage Range: Operates from 1.65V to 5.5V, making it versatile for both traditional 5V and modern low-voltage applications.
  • Logic Level Translation: Capable of translating inputs from 5V down to its operating voltage, allowing for seamless communication between devices operating at different voltage levels.
  • Power-Down Protection: Inputs and outputs are protected during power-down, preventing potential damage to the device or the system.
  • Low Power Consumption: Ultra-low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Packaging: Comes in a small-outline package (SC-70), which is space-saving and suitable for compact PCB designs.
  • Operating Temperature Range: Designed to operate between -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74LVC1G125DCKRG4 is highly versatile and can be used in a diverse range of electronic systems. Its applications include, but are not limited to:

  • Signal buffering and isolation
  • Logic level shifting for interfacing different voltage domains
  • Driving heavy loads or multiple outputs
  • Bus management and line driving in computing and telecommunication systems
  • General-purpose logic applications where space and power are constraints

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G125DCKRG4 is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,320 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess