Product Overview: SN74LVC1G10DSFR
The SN74LVC1G10DSFR is a high-performance, single 3-input positive-NAND gate integrated circuit from Texas Instruments, renowned for its low-voltage operation and compatibility with mixed-voltage systems. This device operates from a 1.65 V to 5.5 V supply, making it ideal for interfacing with both 3.3 V and 5 V logic levels. The SN74LVC1G10DSFR is designed for a broad range of applications, from consumer electronics to industrial automation.
Key Features
- Voltage Range: Operable within a supply voltage range of 1.65 V to 5.5 V, accommodating various logic level requirements.
- Logic Type: 3-input positive-NAND gate, offering a fundamental building block for digital circuits.
- Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of LEDs or other high-current loads.
- Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows for slow input transition, ensuring stable operation.
- Low Power Consumption: Features a low ICC of 10 µA (max) when disabled, contributing to energy-efficient designs.
- Package: Offered in a space-saving 6-pin SON package with a small footprint, suitable for compact PCB layouts.
Applications
The versatile nature of the SN74LVC1G10DSFR allows it to be used in a multitude of applications, including, but not limited to, logic level translation, signal gating, and as a basic building block in combinatorial circuits. It is particularly useful in systems where low power consumption is crucial, such as battery-powered devices, portable electronics, and power-sensitive communication infrastructure.
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G10DSFR is no exception, with its robust design ensuring long-term performance across its operational temperature range of -40°C to 85°C. It is also characterized for operation from -40°C to 125°C, providing assurance for use in extreme conditions.
Ordering Information
The SN74LVC1G10DSFR is available for order in various reel sizes for automated assembly processes, ensuring a seamless integration into production lines. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor.