Overview of SN74LVC1G08QDRYRQ1
The SN74LVC1G08QDRYRQ1 is a high-performance, single 2-input positive-AND gate integrated circuit (IC) from Texas Instruments designed for use in a wide range of electronic applications. This device operates on a voltage range from 1.65 V to 5.5 V, making it compatible with various logic level standards and ensuring its versatility in interfacing with both 3.3 V and 5 V systems.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65 V to 5.5 V
- Output Drive Capability: Capable of driving up to 8 mA at 5 V
- Logic Level Compatibility: TTL-Compatible inputs
- Package: Supplied in a small and robust 8-pin SON package
- Temperature Range: Designed to operate over an expanded temperature range of -40°C to 125°C
- Quality: Automotive-grade product that meets or exceeds the specifications for standard automotive requirements
Applications
The SN74LVC1G08QDRYRQ1 is suitable for a multitude of applications, particularly in the automotive sector where high reliability and performance are non-negotiable. Its robustness and extended temperature range make it an ideal choice for:
- Automotive systems and controls
- Power management circuits
- Signal processing
- Logic level shifting
- Networking and telecommunication
- Consumer electronics
Reliability and Quality
As an automotive-grade product, the SN74LVC1G08QDRYRQ1 meets stringent quality standards, including those for reliability and longevity. Texas Instruments ensures that this component is manufactured using high-quality materials and processes, providing engineers with confidence in its performance and durability in demanding automotive environments.
Environmental Compliance
Furthermore, the SN74LVC1G08QDRYRQ1 is compliant with RoHS standards, which restricts the use of certain hazardous substances in electrical and electronic equipment, thereby contributing to the production of environmentally safer electronic components.