Overview of Texas Instruments SN74LVC1G08QDCKR
The SN74LVC1G08QDCKR is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments. This compact and efficient device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G08QDCKR is designed to operate from a 1.65 V to 5.5 V VCC supply, making it ideal for a wide range of applications, from battery-powered devices to industrial systems.
Key Features
- Logic Type: 2-input AND gate
- Operating Voltage: 1.65 V to 5.5 V
- Output Current: ±8 mA
- Logic Level - Low: 0.7 V (min) @ 1.65 V / 0.8 V (min) @ 2.5 V / 0.9 V (min) @ 3.3 V
- Logic Level - High: 1.7 V (max) @ 1.65 V / 2 V (max) @ 2.5 V / 2.3 V (max) @ 3.3 V
- Propagation Delay Time: 3.4 ns at 3.3 V, 2.6 ns at 5 V
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SC-70-5 (SOT-353)
Applications
The SN74LVC1G08QDCKR is versatile and can be used in various applications including:
- Smartphones and portable electronics
- Computers and peripherals
- Networking equipment
- Industrial control systems
- Consumer electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G08QDCKR is no exception and is designed to meet the stringent requirements of the industrial and commercial markets. It is available in a small SC-70-5 (SOT-353) package, making it suitable for space-constrained applications.
Environmental Compliance
The SN74LVC1G08QDCKR complies with the RoHS directive, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious product designs.
In summary, the SN74LVC1G08QDCKR from Texas Instruments is a reliable and efficient solution for designers looking for a low-voltage, high-performance AND gate logic component. Its wide operating voltage range and low power consumption make it suitable for a diverse array of applications, while its environmental compliance ensures it meets modern green standards.