The SN74LVC1G07YZAR is a single buffer/driver with open-drain output from Texas Instruments, designed to support a wide range of applications requiring high-performance logic buffering and driving capabilities. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Type: Buffer/Driver with Open-Drain Output
- Supply Voltage Range: 1.65V to 5.5V, allowing for flexible use in various circuit designs and compatibility with both 3.3V and 5V logic levels.
- High Drive: Capable of driving up to 32 mA at the output, making it suitable for driving LEDs, relays, and other high-current devices.
- Output Voltage: Can reach Vcc levels, ensuring reliable logic high levels even under load.
- Low Power Consumption: Ultra-low dynamic and static power consumption, which is ideal for battery-powered and power-sensitive applications.
- High-Speed Operation: Fast propagation delays and high-speed switching characteristics.
- Logic Level Translation: Ability to translate up or down between different logic levels, making it perfect for interfacing between different logic families.
- Package: Available in a variety of small-footprint packages, including the space-saving DSBGA package.
- Temperature Range: Operational over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
Applications
The SN74LVC1G07YZAR is versatile and can be used in a broad spectrum of applications. These include, but are not limited to:
- Servers
- Telecommunications
- Networking equipment
- Portable and battery-powered electronics
- Computers and peripherals
- Industrial controls
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVC1G07YZAR is built to meet the stringent requirements of the industry, ensuring both reliability and performance. Whether you are designing a simple logic interface or a complex multi-voltage system, the SN74LVC1G07YZAR is an excellent choice for high-quality buffering and driving solutions.