EN
  • EN
  • DE

SN74LVC1G07DCKTE4

Part No SN74LVC1G07DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR NON-INVERT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1100353-SN74LVC1G07DCKTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07DCKTE4 CAD Model

Description

Overview of SN74LVC1G07DCKTE4

The SN74LVC1G07DCKTE4 is a high-performance, single buffer/driver with open-drain output, designed and manufactured by Texas Instruments. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. It features a wide operating voltage range and is optimized for use in controlling a wide range of loads in various electronic applications.

Key Features

  • Operating Voltage: The device supports a broad range of supply voltages from 1.65V to 5.5V, making it versatile for various logic-level integrations.
  • High Output Drive: Despite its low-power consumption, the SN74LVC1G07DCKTE4 can drive a significant output current, suitable for driving LEDs, relays, and other high-current loads.
  • Open-Drain Output: The open-drain configuration allows for wired-OR logic gates and level shifting between different voltage domains.
  • Compatibility: Inputs are compatible with 5V systems, allowing for easy integration with older logic families.
  • Low Power Consumption: The device is characterized for its low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Robustness: It features input hysteresis for enhanced noise immunity and smooth transitioning, which is essential in electrically noisy environments.
  • Package: The device comes in a compact SC70 (DCK) package, which is suitable for space-constrained applications.

Applications

The SN74LVC1G07DCKTE4 is ideal for a wide array of applications including, but not limited to:

  • Logic-level translation
  • Driving heavy loads such as LEDs and relays
  • Wired-OR logic configurations
  • Interface circuitry
  • Signal buffering

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G07DCKTE4 is no exception, and it is designed to meet or exceed the stringent standards set by the industry. It is suitable for commercial, industrial, and even automotive applications, where reliability is of paramount importance.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC1G07DCKTE4 is a smart choice for designers looking to implement reliable buffering solutions in their electronic systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286,980 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess