Product Overview: SN74LVC1G07DBVTE4
The SN74LVC1G07DBVTE4 is a single buffer/driver with open-drain output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This device is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The open-drain output feature makes it suitable for interfacing with different voltage levels in mixed-voltage systems and for driving loads that require a higher voltage than the device supply voltage.
Key Features
- Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, making it versatile for use in various applications.
- High Output Drive: Capable of driving up to 32 mA at 5 V, providing high-drive output that can sink currents for LEDs, relays, and other peripherals.
- Low Power Consumption: With a typical ICC of 10 µA, it is ideal for battery-powered and power-sensitive applications.
- Input Hysteresis: Provides increased noise immunity and prevents unwanted oscillations.
- ESD Protection: Features excessive ESD protection levels, with Human Body Model (HBM) ESD protection exceeding JESD 22, ensuring device durability and reliability.
- Logic Level Translation: The ability to interface between different logic levels makes it suitable for multi-voltage systems.
Applications
The SN74LVC1G07DBVTE4 is designed for a wide range of applications, including:
- Logic-level translation
- Signal buffering
- Line driving
- Open-drain applications such as I²C bus interface
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G07DBVTE4 is no exception, with rigorous testing and quality assurance processes in place to ensure that each device meets the high standards expected by customers.
Packaging and Availability
This device is available in a SOT-23-5 package, which is ideal for space-constrained applications. The compact size of the package allows for efficient use of board space while still providing the functional benefits of the SN74LVC1G07DBVTE4. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.