EN
  • EN
  • DE

SN74LVC1G04MDBVREP

Part No SN74LVC1G04MDBVREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1255502-SN74LVC1G04MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G04
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G04MDBVREP CAD Model

Description

Product Overview: SN74LVC1G04MDBVREP

The SN74LVC1G04MDBVREP is a high-performance, single-gate inverter designed and manufactured by Texas Instruments. This device is part of TI's expansive family of logic gates that are built to provide optimal performance in a wide range of applications. The SN74LVC1G04MDBVREP is specifically engineered to meet the stringent requirements of mission-critical systems, making it an ideal choice for use in aerospace, defense, and other high-reliability industries.

Key Features

  • Logic Type: The device is a single inverter gate, which inverts the input signal.
  • Supply Voltage Range: It operates over a broad supply voltage range of 1.65 V to 5.5 V, accommodating various interface requirements.
  • High Drive: With the capability to drive up to ±24-mA at the output, this component can control LEDs and other high-current loads.
  • Low Power Consumption: The SN74LVC1G04MDBVREP is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Output Compatibility: Its outputs are compatible with LVTTL, LVCMOS, and TTL signal levels.
  • Enhanced Product: As an enhanced product, it offers a wider temperature range and improved performance specifications, ensuring reliability in extreme conditions.
  • Packaging: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The SN74LVC1G04MDBVREP is versatile and can be utilized in a variety of applications that require high-speed logic inversion. Its robust design makes it particularly well-suited for:

  • Aerospace and defense electronics
  • Satellite and space applications
  • Automotive systems
  • Telecommunications infrastructure
  • High-reliability computing
  • Medical equipment requiring enhanced product features

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G04MDBVREP is no exception. This device is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected of enhanced products. With its robust performance and proven reliability, the SN74LVC1G04MDBVREP is an excellent choice for designers who need a dependable logic inverter for their high-reliability applications.

You May Also Be Interested in

ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7245 $51.7350
75+ $1.4150 $106.1250
110+ $1.3708 $150.7880
155+ $1.3266 $205.6230
195+ $1.2823 $250.0485
265+ $1.1497 $304.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess