Product Description: SN74LVC1G04IDCKRQ1 by Texas Instruments
The SN74LVC1G04IDCKRQ1 is a high-quality product manufactured by the renowned company, Texas Instruments. This device is a single inverter gate that operates from 1.65 V to 5.5 V. It is designed for 1.65-V to 5.5-V VCC operation, and inputs accept voltages to 5.5 V, allowing the device to be used as a translator in a mixed-voltage system.
It has an operating temperature range of -40°C to 125°C and it comes in a 5-pin SC-70 package. The SN74LVC1G04IDCKRQ1 features a maximum propagation delay time of 7.7ns at 3.3V and it is designed with a high degree of drive strength to reduce crosstalk and power consumption.
This device is optimized for use in a variety of applications, including automotive, industrial, and telecommunications. It is particularly well-suited for level translation, signal conditioning, and buffer or line driving. The SN74LVC1G04IDCKRQ1 is designed to provide the high performance and reliability that Texas Instruments is known for.
Furthermore, this product is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down. It is also RoHS compliant and supports green initiatives.
With the quality assurance of Texas Instruments and the superior performance of the SN74LVC1G04IDCKRQ1, this product is a reliable choice for your electronic circuit needs. Its robust design and advanced features make it a versatile and efficient component for a wide range of applications.