EN
  • EN
  • DE

R88L-EC-FW-0612-APLC

Part No R88L-EC-FW-0612-APLC
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description 60MM MAGNET IC LM STD W CONN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
For Use With/Related Products -;5;9;7;10;8;3;4;2;1;602001;2495;1528;2084;1920;175;3051;3689;1864;3667;602346;966;2456;603;2039;1738;1286;381;602287;2171;3845;602026;602027;2465;1769;2488;1885;2685;602039;3313;2090;600051;2620;2221;4686;1589;2770;236;2234;1110;149;5356;277;2183;68;2300;4008;1597;602055;172;3473;4422;1568;497;17;3483;602408;296;751;2946;601597;818;0;6264;54468;130046;29514;88315;104345;104500;104330;72860;72861;120892;121950;121880;104494;104413;104415;104414;56125;55591;55592;54063;8876;29794;91558;112793;112794;112795;112923;126684;115185;115183;115184;115186;58867;72836;48474;9195;28395;28396;96728;73453;120238;54062;19897;38573;4609;54471;54472;62136;41047;28467;54473;20333;105436;104276;29795;131118;29199;119769;119770;122978;121879;121952;80484;54475;104486;123478;63145;63192;502;95840;95841;54476;62135;51535;49240;53441;50144;53442;54477;54478;54479;58256;65043;83491;49241;53443;51784;121308;63607;60841;88574;88575;109204;109205;29793;113752;1294;91609;54482;29516;29517;90842;87448;87449;33238;121881;80480;54065;99529;99985;75936;89035;80482;54064;131119;32655;131122;77028;88234;31851;55558;64259;131115;65666;64260;31646;1289;1309;62316;91557;54483;94894;106851;54484;29518;80466;104145;12153;23039;23038;110451;80483;88316;54485;101379;101378;14574;106879;12837;62;61;3;792;2;243;804;4;1;17;0;2;4;7;1;1;321116;376802;1;307211;323393;833251;323398;401419;405153;408365;1;323390;323397;366506;377127;377128;396139;401421;401427;404902;405153;488332;408376;408381;1;2;3;4;5;6;8;12;16;18;24;3056;459353;459352;3214;761700;761699;3374;3437;459351;446279;39763;39826;53255;446424;755687;59663;446427;446428;446429;823185;490774;490775;446430;446431;446432;446433;697518;229124;446437;229160;249171;249586;446438;446434;446435;446436;233086;249857;249873;249883;249890;446441;249897;446439;446442;446440;446443;446444;267924;267928;446445;281265;281613;281619;281620;701294;446472;281629;446447;446448;295631;295636;295658;295659;295669;64234;64235;446654;64254;446425;64282;482972;64290;74515;65977;80340;76643;80567;80583;80610;80614;87718;87776;87800;87821;82261;83021;93503;97663;446512;112770;446496;143803;150360;152044;501290;152050;501306;155183;161589;161943;184598;194844;216627;224658;715729;224659;226124;243966;67442;67494;69629;768666;76919;76930;705595;76932;78969;84289;86162;498564;118262;139621;139623;139627;501289;139651;139653;139654;716340;816984;140848;705596;705096;147561;147565;147568;147953;828041;705597;705598;150722;805895;153583;157291;162965;187163;191570;199256;704910;213650;705600;222858;225290;237347;244466;245894;256165;265769;83651;1;382288;5660;6335;184068;197701;6866;214789;7471;9013;299994;13947;10454;12686;140417;16426;21764;823353;24990;22878;23513;28386;236801;31212;29776;29932;30504;34069;33047;834243;36437;35552;36424;38578;37239;119750;119837;834242;45559;45574;44905;48377;47316;50900;55041;55089;54226;57433;56306;59233;58661;60917;62729;167594;125070;126714;129867;131531;133408;133009;134598;136004;137268;201594;170703;170767;172893;172564;173964;174961;176074;175630;177265;179055;227192;205348;206055;207449;208238;209270;210111;210682;211368;247706;230808;232867;233467;234012;233913;234417;234922;266261;251069;252046;252477;252962;253625;253506;254015;280708;268409;269611;270408;271036;271209;271728;293724;283243;283839;284426;304899;297045;298172;72441;65810;66529;79867;75954;76196;76727;86826;82045;92137;88886;89060;96661;93334;102511;98601;107648;104759;112161;109589;115884;113597;113826;113980;119413;117257;117693;142049;146211;148963;146807;147463;151537;154437;152623;153003;158363;163152;165314;163867;167361;183493;186219;188168;186836;187057;190272;189056;189195;193820;196478;198622;199985;214394;216420;217789;220236;221942;220811;222645;224418;2
Ultra Librarian 3D Model Ultra Librarian R88L-EC-FW-0612-APLC CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
Lowest to $0.6422
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Festo Corporation
AXIAL KIT
Need more? Email Us
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess