The SN74LVC1G04DRYRG4 is a single inverter chip from Texas Instruments (TI), designed for optimal performance in digital electronics systems. This high-quality integrated circuit (IC) belongs to the 74LVC family, which is known for its low-voltage operation and compatibility with 5V systems.
Key Features
- Logic Type: Inverter
- Output Drive Capability: Capable of driving up to 32 mA at the output, this inverter can easily interface with other logic families or drive heavier loads when required.
- Power Supply Range: Operates on a supply voltage range from 1.65V to 5.5V, making it suitable for a variety of low-voltage applications.
- Logic Level Compatibility: Input accepts voltages up to 5.5V, allowing for direct interfacing with TTL levels.
- Propagation Delay: Features a typical propagation delay of 3.4 ns at 3.3V, ensuring fast response times for critical applications.
- Operating Temperature: Designed to operate within a temperature range of -40°C to 125°C, ensuring reliability across diverse environmental conditions.
- Package: Comes in an 8-pin SON package, which is compact and suitable for space-constrained applications.
Applications
This versatile inverter is ideal for use in a wide range of electronic circuits and systems, including:
- Signal processing
- Logic level translation
- High-speed data transmission
- Consumer electronics
- Telecommunications
- Portable devices
- Computing applications
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G04DRYRG4 is no exception and is manufactured to the highest standards, ensuring consistent performance and longevity. TI provides comprehensive technical support and documentation, making the integration of the SN74LVC1G04DRYRG4 into your design a seamless experience.