EN
  • EN
  • DE

UPD78F0532A

Part No UPD78F0532A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277961-UPD78F0532A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0532A CAD Model

Description

The UPD78F0532A is an 8-bit microcontroller from Renesas Electronics America, belonging to the 78K0/Lx2 series. It is designed for a wide range of applications, including consumer electronics, industrial control, and automotive systems. This microcontroller features integrated peripherals such as timers, serial interfaces, and analog-to-digital converters, making it a versatile solution for embedded control applications.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and audio equipment.
  • Industrial Control: Employed in industrial automation systems, motor control, and sensor interfaces.
  • Automotive Systems: Found in automotive electronics, such as dashboard displays and control units.
  • Medical Devices: Used in medical equipment for control and monitoring functions.
  • Security Systems: Integrated into security systems for access control and alarm management.

Features

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Features on-chip RAM for data storage.
  • Timers: Provides multiple timers for timekeeping and control functions.
  • Serial Interfaces: Includes UART, SPI, and I2C interfaces for communication.
  • Analog-to-Digital Converter (ADC): Features an ADC for analog signal conversion.

Benefits

  • Versatile Solution: Integrated peripherals make it suitable for a wide range of applications.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • High Performance: Provides sufficient processing power for embedded control applications.
  • Flexible Design: Programmable features allow for customization.
  • Cost-Effective: Offers a cost-effective solution for embedded control systems.

Additional Details

The UPD78F0532A operates over a specified voltage range and offers various power-saving modes to reduce power consumption. The microcontroller's flash memory allows for easy programming and reprogramming, making it suitable for prototyping and development. The integrated peripherals, such as timers and serial interfaces, simplify the design of embedded systems by reducing the need for external components. The ADC enables the microcontroller to interface with analog sensors and signals, expanding its capabilities. This microcontroller is widely used in applications where low power consumption, versatile functionality, and a cost-effective solution are required.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess