EN
  • EN
  • DE

SN74LVC16T2245

Part No SN74LVC16T2245
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712274-SN74LVC16T2245
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC16T2245 CAD Model

Description

Product Overview: SN74LVC16T245 from Texas Instruments

The SN74LVC16T245 from Texas Instruments is a high-speed, 16-bit bidirectional level shifter designed for voltage translation applications. This device is part of the LVC (Low-Voltage CMOS) family and is optimized for use in systems that interface between different voltage nodes. It is particularly useful for translating signals between cores that operate at different voltage levels within the same system.

Key Features

  • Voltage Translation: Capable of translating signals between two different voltage domains, ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side.
  • Bidirectional Data Flow: The SN74LVC16T245 allows for bidirectional data flow without the need for a direction control signal, simplifying the interface and reducing control line requirements.
  • High-Speed Operation: This device supports high-speed signal transfer, making it suitable for high-performance data transfer applications.
  • Bus Hold Function: Integrated bus hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors, saving board space and component costs.
  • Low Power Consumption: The LVC technology ensures low power dissipation, which is critical for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device features excellent ESD protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The SN74LVC16T245 is ideal for a variety of applications where voltage level translation is required, such as:

  • Multivoltage systems
  • Signal bridging between different logic families
  • Microprocessor or microcontroller interface
  • Data communication systems
  • Computing and networking applications where mixed-voltage systems are common

Package and Quality

The device comes in a variety of package options, including TSSOP, VQFN, and BGA, providing flexibility for different space constraints and soldering techniques. Manufactured under Texas Instruments' stringent quality standards, the SN74LVC16T245 ensures high reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess