EN
  • EN
  • DE

SN74LVC16374AGRDR

Part No SN74LVC16374AGRDR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 54BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 20 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Package / Case 54-TFBGA
Base Product Number SN74LVC16
Other Names -296-16885-1,-296-16885-1,296-16885-1R,296-16885-6R,2156-SN74LVC16374AGRDR,TEXTISSN74LVC16374AGRDR,296-16885-2R,296-16885-6,296-16885-2,296-16885-1,-SN74LVC16374AGRDRR,2156-SN74LVC16374AGRDR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258394-SN74LVC16374AGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374AGRDR CAD Model

Description

The SN74LVC16374AGRDR is a high-performance, 16-bit edge-triggered D-type flip-flop integrated circuit (IC) from Texas Instruments, designed for the smooth and efficient handling of digital signals in electronic devices. This product is part of the LVC family, which stands for Low-Voltage CMOS, signifying that it operates at a lower voltage level with reduced power consumption while maintaining high-speed operation.

Key Features

  • Wide Operating Voltage Range: The device is compatible with a voltage range of 2.7V to 3.6V, making it suitable for various applications that require low-voltage operations.
  • High Speed: With a typical shift frequency of 100 MHz, the SN74LVC16374AGRDR is designed for applications that need to process data quickly and efficiently.
  • Low Power Consumption: The IC features a low ICC of 20 µA max, which is ideal for power-sensitive designs.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops in this IC are edge-triggered, capturing data on the rising edge of the clock signal, which helps in synchronizing data transitions.
  • 3-State Outputs: It features 3-state outputs, which can be put in a high-impedance state, thereby allowing for bus interfacing in multi-master systems.
  • Output Drive Capability: The device can drive up to 24 mA at the output, suitable for driving multiple loads or creating bus-oriented interfaces.
  • Compatibility: The inputs are compatible with 5V systems, which provides flexibility for interfacing with different logic levels.

Applications

The SN74LVC16374AGRDR is versatile and can be used in a wide range of applications, including:

  • Bus Interface Buffers
  • Data Storage
  • Industrial Control Systems
  • Servers and Networking Equipment
  • Consumer Electronics

Reliability and Packaging

This product is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions. The SN74LVC16374AGRDR is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC16374AGRDR is an excellent choice for designers looking to implement reliable and efficient data handling in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess