EN
  • EN
  • DE

SN74LVC16373ADGGR

Part No SN74LVC16373ADGGR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRANS D-TYP LATCH 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.65 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 030279-SN74LVC16373ADGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Medical
Ultra Librarian 3D Model Ultra Librarian SN74LVC16373ADGGR CAD Model

Description

Product Description: SN74LVC16373ADGGR from Texas Instruments

The SN74LVC16373ADGGR is a high-performance, 16-bit D-type transparent latch designed by the globally recognized semiconductor company, Texas Instruments. This product is part of the SN74LVC series, which is renowned for its advanced performance and reliability.

This latch is designed with 16-bit bus interface technology, making it perfect for a wide range of applications that require high-speed data transfer. The SN74LVC16373ADGGR operates from a 2.7 to 3.6 V supply, making it suitable for low-voltage applications. Furthermore, it has a wide operating temperature range from -40°C to 85°C, ensuring reliable operation in various environmental conditions.

One of the key features of this product is its latch-up performance, which exceeds 250 mA per JESD 17, making it robust against sudden changes in voltage or current. In addition, it offers a maximum propagation delay time of 4.7 ns, providing quick response times for high-speed applications.

Another notable feature of the SN74LVC16373ADGGR is its use of the Latch Enable (LE) and Output Enable (OE) functions. The LE input is used to control the data flow from the input to the output, while the OE input is used to control the output state. This dual control mechanism allows for greater flexibility and precision in managing data flow.

The SN74LVC16373ADGGR is housed in a thin shrink small-outline package (TSSOP), which is known for its compact size and high reliability. This makes it an excellent choice for space-constrained applications.

In conclusion, the SN74LVC16373ADGGR from Texas Instruments is a high-quality, high-performance latch that offers a combination of speed, reliability, and flexibility. It is an ideal choice for a wide range of applications, from industrial control systems to communication networks and beyond.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0172 $50.8600
120+ $0.8346 $100.1520
190+ $0.8086 $153.6340
260+ $0.7825 $203.4500
335+ $0.7564 $253.3940
445+ $0.6782 $301.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess