EN
  • EN
  • DE

ADC3424IRTQR

Part No ADC3424IRTQR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 56QFN / Bit Analog to Digital Converter Input 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Mounting SMD (SMT)
Base Product Number ADC3424
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1004754-ADC3424IRTQR
Ultra Librarian 3D Model Ultra Librarian ADC3424IRTQR CAD Model

Description

The ADC3424IRTQR is a high-performance, low-power, octal-channel analog-to-digital converter (ADC) from Texas Instruments. This state-of-the-art converter is designed to meet the rigorous demands of advanced signal processing applications such as medical imaging, test and measurement, and communications infrastructure.

Key Features

  • Resolution: The ADC3424IRTQR boasts a 14-bit resolution, ensuring high precision in signal conversion and providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega samples per second), this ADC is capable of converting high-frequency analog signals without losing fidelity, making it ideal for high-speed data acquisition systems.
  • Channel Count: This device features eight independent ADC channels, which allows for simultaneous sampling of multiple signals, thus saving space and reducing system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC3424IRTQR operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Interface: It includes a flexible serial LVDS (Low-Voltage Differential Signaling) interface that supports data rates that are compatible with a wide range of digital processors and FPGAs.

Applications

The versatility of the ADC3424IRTQR enables its use across various applications. It is particularly effective in:

  • Multi-channel data acquisition systems
  • Wireless communication systems
  • Radar and satellite communication systems
  • Medical imaging equipment such as MRI and CT scanners
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC3424IRTQR is no exception. It is built to meet the high standards of reliability and performance that users have come to expect from Texas Instruments products.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess