EN
  • EN
  • DE

SN74LVC157APWT

Part No SN74LVC157APWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1255463-SN74LVC157APWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC157
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC157APWT CAD Model

Description

Product Overview: SN74LVC157APWT from Texas Instruments

The SN74LVC157APWT is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This device is part of the LVC family, which is characterized by low-voltage operation and compatibility with mixed-voltage systems, making it a versatile choice for a wide range of applications. Encapsulated in a TSSOP (Thin Shrink Small Outline Package), the SN74LVC157APWT is optimized for space-constrained applications while offering robust performance.

With an operating voltage range of 2.7V to 3.6V, the SN74LVC157APWT is particularly suited for interfacing with 3.3V logic levels. It also features a 5V tolerant input, which allows for direct interfacing with 5V TTL logic without the need for additional level shifting components. This compatibility simplifies design and reduces component count in mixed-voltage systems.

The SN74LVC157APWT has a high drive capability, with output drive currents of ±24mA at 3.3V, which is sufficient for driving multiple loads or for use in bus-termination applications. It also boasts a low power consumption with a typical ICC of only 10μA, contributing to energy-efficient designs.

One of the key features of this device is its high-speed performance. It offers fast switching with a typical propagation delay (tPD) of 3.2ns at 3.3V, which is essential for high-speed data processing and communication systems. Additionally, the SN74LVC157APWT is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

The device includes four multiplexer units, each with two data inputs (A and B), one output (Y), and a common data select input (S). The select input determines which of the data inputs is connected to the output. This functionality is crucial for data routing applications, where it is necessary to switch between different data sources or destinations.

The SN74LVC157APWT is designed with latch-up performance that exceeds 250mA per JESD 17, which provides additional robustness against latch-up events. Furthermore, it is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

In summary, the SN74LVC157APWT from Texas Instruments is a reliable and high-performance data selector/multiplexer that offers low-voltage operation, fast switching speeds, and compatibility with mixed-voltage systems, all in a compact package suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8131 $52.8515
150+ $0.6672 $100.0800
235+ $0.6463 $151.8805
320+ $0.6255 $200.1600
415+ $0.6046 $250.9090
555+ $0.5421 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess