EN
  • EN
  • DE

SN74LVC157ANSRG4

Part No SN74LVC157ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255460-SN74LVC157ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC157ANSRG4 CAD Model

Description

The SN74LVC157ANSRG4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate from a 2.7 V to 3.6 V power supply, making it suitable for a wide range of applications, including those that require low-voltage and low-power operation.

Key Features

  • Logic Type: 2-line to 1-line data selector/multiplexer
  • Operating Voltage: 2.7 V to 3.6 V, with 5 V tolerant inputs
  • Logic Family: LVC - Low-Voltage CMOS
  • Output Current: ±24 mA
  • Propagation Delay Time: 3.4 ns at 3.3 V, 25°C
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-SOIC
  • RoHS: Compliant

Product Description

The SN74LVC157ANSRG4 is engineered to multiplex electrical signals from two input sources to a single output, allowing for efficient data routing and signal processing. This device features a wide operating voltage range and a low-power consumption profile, which is essential for battery-operated and power-sensitive applications. It also supports 5 V tolerant inputs, which provides design flexibility by allowing the device to interface with higher voltage logic levels without sustaining damage.

With its fast propagation delay and robust output drive, the SN74LVC157ANSRG4 is optimized for high-speed signal processing tasks. Its low on-state resistance ensures minimal signal distortion, making it an ideal choice for data transmission and telecommunication systems. The device's wide operating temperature range enables reliable performance in diverse environmental conditions.

The SN74LVC157ANSRG4 comes in a compact 16-SOIC package, which is suitable for space-constrained applications. Its compliance with RoHS standards signifies Texas Instruments' commitment to environmental sustainability by avoiding the use of hazardous substances in the manufacturing process.

Whether you are designing consumer electronics, communication infrastructure, or complex computing systems, the SN74LVC157ANSRG4 offers a blend of high-speed operation, low power consumption, and reliable data handling capabilities that can meet the demands of your sophisticated digital applications.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7501 $54.0008
19+ $5.5386 $105.2334
28+ $5.3655 $150.2340
39+ $5.1924 $202.5036
50+ $5.0194 $250.9700
67+ $4.5001 $301.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess