Texas Instruments SN74LVC14APWTG4
The SN74LVC14APWTG4 is a high-performance, advanced chip from Texas Instruments, a global leader in semiconductor solutions. This device is a Hex Schmitt-Trigger Inverter, designed to offer robust functionality and superior performance for a variety of applications.
Key Features
- Operating Voltage Range: 2 V to 3.6 V
- Maximum tpd: 13.5 ns at 3.3 V
- Low Power Consumption: 10-μA Maximum ICC
- Inputs Accept Voltages to 5.5 V
One of the standout features of the SN74LVC14APWTG4 is its wide operating voltage range. With a range of 2 V to 3.6 V, it offers flexibility and compatibility with a variety of systems. Additionally, it boasts a maximum propagation delay time of 13.5 ns at 3.3 V, ensuring quick and efficient performance.
The device also stands out for its low power consumption. With a maximum ICC of just 10-μA, it is an energy-efficient choice that can help to reduce overall system power consumption. Furthermore, it is designed to accept inputs up to 5.5 V, providing additional versatility.
Applications
The SN74LVC14APWTG4 is suitable for a wide range of applications, including:
- AV Receivers
- Portable Audio Docks
- Public Address Systems
- Professional Audio Mixers
Whether you are designing an AV receiver, a portable audio dock, a public address system, or a professional audio mixer, the SN74LVC14APWTG4 offers the robust functionality and performance that you need.
In conclusion, the SN74LVC14APWTG4 from Texas Instruments is a versatile and high-performing device that is suitable for a wide range of applications. With its advanced features and reliable performance, it is an excellent choice for your next project.