EN
  • EN
  • DE

SN74LVC1404YEPR

Part No SN74LVC1404YEPR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC OSCILLATOR DRIVER 8-DSBGA / Crystal Oscillator Driver IC 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC14
Other Names -296-18751-1,-296-18751-1,2156-SN74LVC1404YEPR,296-18751-1,296-18751-2,2156-SN74LVC1404YEPR-TITR,TEXTISSN74LVC1404YEPR,-SN74LVC1404YEPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256228-SN74LVC1404YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1404YEPR CAD Model

Description

SN74LVC1404YEPR by Texas Instruments

Introducing the SN74LVC1404YEPR, a state-of-the-art integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This precision-engineered chip is designed to meet the needs of a wide array of electronic applications, providing reliable performance and versatility.

The SN74LVC1404YEPR is part of the LVC family, which stands for Low-Voltage CMOS. This technology allows the device to operate at a lower voltage range while maintaining high-speed performance. It is particularly suitable for battery-operated devices and portable applications where power efficiency is critical.

This product is a single-gate chip, characterized by its robust buffering capabilities. It is designed to increase the load drive over LVC and LV families while maintaining low static and dynamic power consumption. Its high drive strength makes it an excellent choice for driving heavy loads without compromising on speed or power efficiency.

Key features of the SN74LVC1404YEPR include:

  • Wide operating voltage range (1.65 V to 5.5 V)
  • High drive strength (-32 mA Ioh, 32 mA Iol)
  • Low power consumption
  • Support for 5 V tolerant inputs
  • High-impedance state during power up and power down
  • Operational temperature range from -40°C to 85°C
  • Available in a small-footprint package for space-sensitive applications

The SN74LVC1404YEPR is packaged in a cutting-edge YEP type package, which ensures a minimal footprint on the PCB while providing excellent thermal performance. This makes it an ideal choice for compact and densely populated circuit designs.

With its exceptional signal integrity and noise immunity, the SN74LVC1404YEPR excels in a variety of digital applications. It can be used in logic level translation, line driving, and buffering in computers, communication equipment, portable devices, and many other electronics that require high-speed data processing and low-power operation.

Whether you're designing a new product or looking to upgrade an existing system, the SN74LVC1404YEPR from Texas Instruments is a reliable and efficient solution that will help you achieve optimal performance in your digital applications.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess