EN
  • EN
  • DE

SN74LVC139ADBR

Part No SN74LVC139ADBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-TO-4 DEC/DEMUX 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1100278-SN74LVC139ADBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC139ADBR CAD Model

Description

Product Overview: SN74LVC139ADBR by Texas Instruments

The SN74LVC139ADBR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit, designed and manufactured by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC139ADBR is designed to be used in applications requiring the distribution of digital signals across multiple outputs.

The SN74LVC139ADBR operates over a broad voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This feature allows for seamless integration into mixed-voltage environments without the need for level shifting, which is particularly beneficial in systems that combine both legacy 5V and modern low-voltage components.

This device features two individual 2-line to 4-line decoders, each with its own address input (A and B), an active-low enable input (G\), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held high, all outputs remain low, thus disabling the decoder. When the enable input is active low, the binary address inputs determine which single output will go high, making it possible to select one of four outputs to activate a particular function or device.

The SN74LVC139ADBR is offered in a DB (SSOP) package, which is characterized by a small footprint and reduced space on printed circuit boards. This package type is ideal for compact and high-density applications. The device also features a balanced propagation delay and transition times, which ensures high-speed operation without sacrificing signal integrity.

In terms of protection, the SN74LVC139ADBR includes over-voltage tolerant inputs, which protect the device against unexpected voltage spikes. Additionally, the inputs and outputs are designed to implement a low-voltage diode, which allows bidirectional voltage translation and provides electrostatic discharge (ESD) protection.

The versatility and high performance of the SN74LVC139ADBR make it an excellent choice for a wide range of applications, including memory chip select decoding, data routing, and function control in various digital systems such as computers, communication devices, and embedded systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4693 $51.6230
260+ $0.3851 $100.1260
405+ $0.3731 $151.1055
555+ $0.3610 $200.3550
720+ $0.3490 $251.2800
960+ $0.3129 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess