EN
  • EN
  • DE

IP4254CZ12-6.118

Part No IP4254CZ12-6.118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer NXP
Win Source Part Number 283681-IP4254CZ12-6.118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4254CZ12-6.118 CAD Model

Description

The IP4254CZ12-6.118 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to provide high-level protection for sensitive electronics from electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena.

Key Features

  • Integrated ESD Protection: The IP4254CZ12-6.118 incorporates built-in ESD protection circuits that safeguard the connected interfaces against electrostatic discharges, ensuring device integrity and extending product life.
  • Low Capacitance: With its low input capacitance, this IC is ideal for preserving signal integrity, making it perfect for high-speed data lines such as USB 2.0, HDMI, and Ethernet.
  • Multiple Channel Protection: The device features six protection channels, offering a comprehensive solution for multiple I/O lines within a single package.
  • Compact Package: The compact SOT1123-1 package allows for space-saving on PCBs, which is crucial in modern miniaturized electronic assemblies.

Applications

The IP4254CZ12-6.118 is versatile and can be used in a wide array of applications where signal integrity and protection are paramount. Typical applications include:

  • Smartphones and Portable Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking and Communication Equipment

Technical Specifications

Parameter Value
Package SOT1123-1
Protection Channels 6
Clamping Voltage Low
Capacitance Low
Mounting Type Surface Mount

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The IP4254CZ12-6.118 undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess