EN
  • EN
  • DE

SN74LVC126AQDRG4Q1

Part No SN74LVC126AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVC126
Other Names SN74LVC126AQDRG4Q1,296-SN74LVC126AQDRG4Q1CT,296-SN74LVC126AQDRG4Q1DKR,296-SN74LVC126AQDRG4Q1TR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259118-SN74LVC126AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC126AQDRG4Q1 CAD Model

Description

The SN74LVC126AQDRG4Q1 is a high-performance, quadruple bus buffer gate designed by Texas Instruments, which features a 3-state output that is capable of driving 24-mA loads. This component is part of the LVC family, which signifies its Low-Voltage CMOS technology, making it suitable for operation in a wide range of applications that require low power consumption and high-speed performance.

Key Features

  • Operating Voltage: The device operates at a wide voltage range of 1.65V to 5.5V, which allows for use in mixed-voltage environments and is compatible with a variety of logic levels.
  • High Drive: Capable of driving 24-mA outputs, the SN74LVC126AQDRG4Q1 can directly drive small loads or act as a buffer for driving larger loads.
  • Low Power Consumption: With Low-Voltage CMOS technology, the product ensures minimal power loss and is ideal for power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured configuration, enabling multiple devices to share a common connection point without interference.
  • Input Hysteresis: The built-in hysteresis on the inputs provides additional noise margin and ensures stable output states in noisy environments.

Applications

The versatility of the SN74LVC126AQDRG4Q1 makes it suitable for a wide range of applications, including:

  • Bus driving for data/address lines
  • Memory interface circuits
  • Signal buffering and amplification
  • Input/output port interfacing
  • Level translation across different logic levels

Quality and Reliability

As a product designed for automotive and industrial applications, the SN74LVC126AQDRG4Q1 adheres to stringent quality and reliability standards. It is available in a small-outline package and is specified for operation from -40°C to 125°C, ensuring robust performance even under harsh conditions. Texas Instruments' commitment to quality ensures that this buffer gate meets the highest standards for electronic components.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess