Product Overview: SN74LVC125APWTG4
The SN74LVC125APWTG4 is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it is optimized for low-power consumption while maintaining high-speed operation. The SN74LVC125APWTG4 is particularly suitable for use in 3.3V systems, with 5V tolerant inputs that allow for interfacing with 5V logic without the risk of damage.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
- Output Drive Capability: Can drive up to 24mA at 3.3V, ensuring strong signal transmission
- I/O Compatibility: Inputs are compatible with 5V systems, making the device versatile for mixed-voltage applications
- Propagation Delay: Fast speed with a typical propagation delay of 2.9ns at 3.3V and CL=50pF
- 3-State Outputs: Allows for connection to a bus-structured configuration without interfering with other devices
- Packaging: Available in TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications
Applications
The SN74LVC125APWTG4 is ideal for a wide range of applications that require buffering and bus management. Common use cases include:
- Memory buffering and bus driving
- Signal gating and isolation
- Interface translation between different logic levels
- Server and telecom infrastructure
- Computing and data storage systems
- Industrial control and automation
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC125APWTG4 is no exception. It is designed to meet or exceed the stringent standards required by industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous materials.
In summary, the SN74LVC125APWTG4 from Texas Instruments is a robust, versatile, and high-performance buffer gate that can meet the needs of a variety of high-speed logic interfacing applications. Its low-voltage operation and 5V tolerant inputs make it a great choice for modern mixed-voltage systems where power efficiency and logic level compatibility are critical.