EN
  • EN
  • DE

SN74LVC125AIPWREP

Part No SN74LVC125AIPWREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74LVC125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255419-SN74LVC125AIPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC125AIPWREP CAD Model

Description

The SN74LVC125AIPWREP from Texas Instruments is a robust, high-performance quadruple bus buffer gate featuring 3-state outputs that are specifically designed to operate from 1.65 V to 5.5 V. This makes the device suitable for interfacing with 5 V systems in a mixed 3.3 V/5 V supply environment. The device is part of Texas Instruments' "Enhanced Product" lineup, which means it is manufactured to support the stringent requirements of automotive and military applications.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC125AIPWREP is designed to accommodate a broad range of power supplies, from 1.65 V to 5.5 V, making it highly flexible for various applications.
  • High-Drive Outputs: With the ability to drive up to 24 mA, these outputs can drive a wide array of loads with reduced risk of voltage drop, ensuring reliable signal integrity.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • 3-State Outputs: The 3-state outputs allow the bus lines to be set to a high-impedance state, effectively disconnecting the outputs from the bus. This is crucial for bus-oriented systems.
  • Input Compatibility: Inputs are compatible with a variety of voltage levels, making the SN74LVC125AIPWREP a versatile choice for interfacing with both 3.3 V and 5 V logic.
  • Enhanced Product (EP): As part of TI's EP portfolio, this device meets the more stringent specifications required for military and automotive applications, including extended temperature ranges and enhanced product traceability.

Applications:

The SN74LVC125AIPWREP is suitable for a wide array of applications that require buffering and bus interface capabilities. Its robust design and wide voltage range make it an ideal choice for:

  • Automotive systems
  • Military and aerospace electronics
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Complex logic circuits requiring buffer gates

Texas Instruments' commitment to quality and reliability is evident in the SN74LVC125AIPWREP, making it a reliable choice for designers who need a high-performance buffer gate for their critical applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8633 $51.5394
43+ $2.3494 $101.0242
66+ $2.2760 $150.2160
91+ $2.2026 $200.4366
118+ $2.1291 $251.2338
158+ $1.9089 $301.6062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess