The SN74LVC08DBLE from Texas Instruments is a high-performance, quad 2-input AND gate integrated circuit designed for use in a wide variety of digital applications. This device operates on a voltage range from 2.7 to 3.6 volts, making it compatible with low-voltage systems and ideal for interfacing with 3.3V logic devices.
Key Features
- Logic Type: 2-Input AND Gate
- Number of Circuits: Four
- Output Type: Standard
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-14 (0.209", 5.30mm Width)
- Logic Level - Low: 0.8V (Max)
- Logic Level - High: 2V (Min)
Performance Advantages
The SN74LVC08DBLE is designed for optimal performance in digital systems. It features a 5V tolerant input, which allows for interface flexibility with traditional 5V systems while operating at a lower voltage level. The device also offers a low on-state resistance, ensuring minimal power loss and heat generation during operation.
Applications
With its versatility and high-performance characteristics, the SN74LVC08DBLE is suitable for a range of applications, including:
- Logic level translation
- Signal gating
- Computing systems
- Networking equipment
- Embedded systems
- Consumer electronics
Reliability and Packaging
The SN74LVC08DBLE is offered in a slim shrink small-outline package (SSOP), which is advantageous for space-constrained applications. Texas Instruments ensures reliability by subjecting their products to rigorous testing, and the SN74LVC08DBLE is no exception. This device is characterized for operation from -40°C to 85°C, providing stable performance across a wide range of environmental conditions.