The SN74LVC08ADTG4 from Texas Instruments is a high-performance, quad 2-input AND gate integrated circuit that features advanced silicon-gate CMOS technology. This device is designed to operate from a wide voltage range of 2.7 V to 3.6 V, making it suitable for use in a variety of logic systems and interfacing with both 3.3 V and 5 V logic signals.
Key Features:
- Logic Type: AND Gate
- Number of Circuits: Four 2-input gates
- Output Current: ±8 mA
- Voltage - Supply: 2.7 V ~ 3.6 V
- Operating Temperature: -40°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Performance Advantages:
The SN74LVC08ADTG4 offers high drive output current, which is beneficial for driving heavy loads. The low input capacitance and dynamic power consumption contribute to its efficient operation, making it an ideal choice for battery-operated and power-sensitive applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliability across a broad range of environmental conditions.
Applications:
This versatile logic gate can be used in various applications, including:
- Logic level translation
- Function generator
- Power management
- Signal gating
- Computers and computer peripherals
Quality and Reliability:
The SN74LVC08ADTG4 is RoHS compliant and is delivered in a 14-pin TSSOP package, which is designed for space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards to ensure high performance and reliability for critical applications.