The SN74LVC08ADBRG4 is a high-performance, quad 2-input AND gate integrated circuit (IC) from Texas Instruments, designed to operate in a wide voltage range of 2V to 3.6V. This device is part of the LVC family, which is characterized by low-voltage operation and high-speed interfacing. It is suitable for a diverse array of applications ranging from mobile phones to industrial controls.
Key Features:
- Logic Type: AND Gate
- Number of Circuits: Quad (4)
- Inputs per Circuit: 2
- Supply Voltage Range: 2V to 3.6V
- Output Current: ±24mA
- Operating Temperature Range: -40°C to 85°C
- Propagation Delay Time: 3.4ns at 3.3V, 25°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-14 (0.209", 5.30mm Width)
Performance Benefits:
The SN74LVC08ADBRG4 offers a variety of performance benefits that make it an excellent choice for a wide range of applications. Its low-voltage operation helps to conserve power in battery-operated devices, while the high-speed interfacing ensures quick response times in critical systems. The device also provides robust output drive capability, allowing it to drive heavy loads without compromising performance.
Applications:
The versatility of the SN74LVC08ADBRG4 makes it suitable for numerous applications including:
- Smartphones and Portable Electronics
- Computers and Peripherals
- Industrial Control Systems
- Data Communication Systems
- Embedded Systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC08ADBRG4 is no exception. It is designed to meet the stringent requirements of the industrial temperature range, ensuring reliable operation in even the most demanding environments. Additionally, the device is RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with sustainability.
With its combination of performance, versatility, and reliability, the SN74LVC08ADBRG4 from Texas Instruments is an outstanding choice for designers looking to implement a high-quality AND gate function in their electronic systems.