EN
  • EN
  • DE

SN74LVC06AQPWRG4Q1

Part No SN74LVC06AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.7ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC06
Other Names TEXTISSN74LVC06AQPWRG4Q1,296-SN74LVC06AQPWRG4Q1DKR,296-SN74LVC06AQPWRG4Q1CT,SN74LVC06AQPWRG4Q1,296-SN74LVC06AQPWRG4Q1TR,2156-SN74LVC06AQPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257474-SN74LVC06AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC06AQPWRG4Q1 CAD Model

Description

Product Overview: SN74LVC06AQPWRG4Q1

The SN74LVC06AQPWRG4Q1 from Texas Instruments is a high-performance, hex inverter buffer/driver with open-drain outputs designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with 5 V systems, as well as for use in mixed-voltage systems. The device is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capability.

Key Features

  • Logic Type: Hex Inverter Buffers/Drivers with Open-Drain Outputs
  • Voltage Range: 1.65 V to 5.5 V, allowing for use in a wide range of applications and compatibility with various logic levels.
  • Drive Capability: Capable of sinking significant current, which is ideal for driving LEDs or other low-power devices.
  • Output Voltage: The open-drain outputs support voltages up to 5.5 V, regardless of the supply voltage, offering flexibility in interfacing with different logic levels.
  • Speed: Fast propagation delays and output transition times, which are essential for high-speed applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection on all pins to safeguard against transient voltage spikes.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for automotive and industrial applications.
  • Automotive Qualified: Meets the stringent requirements of automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The SN74LVC06AQPWRG4Q1 is versatile and can be employed in various applications, including:

  • Automotive systems
  • Industrial controls
  • LED displays and indicators
  • Level shifting for mixed-voltage systems
  • Line driving

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC06AQPWRG4Q1 is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure it meets the requirements of automotive and industrial applications. The device is provided in a TSSOP package, which is known for its robustness and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2891 $50.5925
425+ $0.2372 $100.8100
655+ $0.2298 $150.5190
900+ $0.2224 $200.1600
1,165+ $0.2150 $250.4750
1,560+ $0.1927 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess